Central Semiconductor Corp. JFET 2N5460 TIN/LEAD

Description
JFET P-Ch 40V JFET 40Vgsr 10mA 310mW
Description
JFET P-Ch 40V JFET 40Vgsr 10mA 310mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5460 is a silicon P-channel JFET for low-level amplifier applications, packaged in a TO-92 case. It has a drain-gate voltage rating of 40 V, a reverse gate-source voltage of 40 V, a continuous gate current of 10 mA, and a power dissipation of 310 mW. The operating and storage junction temperature ranges from -65 to +150 °C. Electrical characteristics include an IDSS range of 1.0 to 5.0 mA at VDS=15 V, a VGS(OFF) range of 0.75 to 6.0 V, and a transconductance |yfs| of 1.0 to 4.0 kμS. The part meets the marking and pinout configuration specified for the 2N5460 series.

Datasheet Summary
Powered by GS/AI

The 2N5460 is a silicon P-channel JFET for low-level amplifier applications, packaged in a TO-92 case. It has a drain-gate voltage rating of 40 V, a reverse gate-source voltage of 40 V, a continuous gate current of 10 mA, and a power dissipation of 310 mW. The operating and storage junction temperature ranges from -65 to +150 °C. Electrical characteristics include an IDSS range of 1.0 to 5.0 mA at VDS=15 V, a VGS(OFF) range of 0.75 to 6.0 V, and a transconductance |yfs| of 1.0 to 4.0 kμS. The part meets the marking and pinout configuration specified for the 2N5460 series.

Suppliers

Company
Product
Description
Supplier Links
JFET P-Ch 40V JFET 40Vgsr 10mA 310mW

JFET P-Ch 40V JFET 40Vgsr 10mA 310mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number 2N5460 TIN/LEAD
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827079P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TSOT
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details