Central Semiconductor Corp. JFET 2N5459 PBFREE

Description
JFET N-Ch 25Vds 25Vdg 25Vgs 10mA 210mW
Description
JFET N-Ch 25Vds 25Vdg 25Vgs 10mA 210mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5459 is an N-channel JFET in a TO-92 package, designed for switching and amplifier applications. It has a drain-source voltage rating of 25 V, a drain-gate voltage rating of 25 V, and a gate-source voltage rating of 25 V. The continuous gate current is 10 mA, and the power dissipation is 310 mW. The operating and storage junction temperature range is -65 to +150 °C. The device has a drain-source saturation current (IDSS) of 4.0 to 16 mA at VDS=15 V and a gate-source cutoff voltage (VGS(OFF)) of 2.0 to 8.0 V at VDS=15 V and ID=10 nA. The input capacitance (Ciss) is up to 7.0 pF, and the reverse transfer capacitance (Crss) is up to 3.0 pF at 1.0 MHz. The part is Pb-free compliant as indicated by the PBFREE suffix.

Datasheet Summary
Powered by GS/AI

The 2N5459 is an N-channel JFET in a TO-92 package, designed for switching and amplifier applications. It has a drain-source voltage rating of 25 V, a drain-gate voltage rating of 25 V, and a gate-source voltage rating of 25 V. The continuous gate current is 10 mA, and the power dissipation is 310 mW. The operating and storage junction temperature range is -65 to +150 °C. The device has a drain-source saturation current (IDSS) of 4.0 to 16 mA at VDS=15 V and a gate-source cutoff voltage (VGS(OFF)) of 2.0 to 8.0 V at VDS=15 V and ID=10 nA. The input capacitance (Ciss) is up to 7.0 pF, and the reverse transfer capacitance (Crss) is up to 3.0 pF at 1.0 MHz. The part is Pb-free compliant as indicated by the PBFREE suffix.

Suppliers

Company
Product
Description
Supplier Links
JFET N-Ch 25Vds 25Vdg 25Vgs 10mA 210mW

JFET N-Ch 25Vds 25Vdg 25Vgs 10mA 210mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Transistors
Product Number 2N5459 PBFREE
Product Name JFET
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
 - LM27222M - Rochester Electronics
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
2 suppliers