The 2N5447 is a PNP silicon transistor in a JEDEC TO-92-18R package, designed for audio frequency and amplifier applications. It has a collector-base voltage rating of 40 V, collector-emitter voltage of 25 V, and continuous collector current of 200 mA. Power dissipation is 625 mW, with a thermal resistance of 200 °C/W. The operating and storage junction temperature ranges from -65 to +150 °C. Current gain (hFE) ranges from 60 to 300 at VCE=5.0 V and IC=50 mA. The transition frequency is 100 MHz. The device is epoxy molded with a lead finish option available as PBFREE, indicating lead-free plating.
25V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5447APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |