The 2N5338 is a silicon NPN transistor in a TO-39 case for power amplifier and switching applications requiring low saturation voltage and high-speed switching at high currents. It has a collector-base voltage rating of 100 V, collector-emitter voltage of 100 V, continuous collector current of 5.0 A, power dissipation of 6.0 W, and thermal resistance of 29 °C/W. The maximum collector-emitter saturation voltage is 1.2 V at 5.0 A collector current and 500 mA base current. The transition frequency is 30 MHz. The operating and storage junction temperature range is -65 to +200 °C.
100V 5A 6W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5338PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |