The 2N5323 is a PNP silicon switching transistor in a TO-39 package, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 2.0 A, and a power dissipation of 10 W. The device has a collector-base voltage of 75 V, an emitter-base voltage of 5.0 V, and a base current rating of 1.0 A. Operating and storage junction temperatures range from -65°C to +200°C. Thermal resistance from junction to ambient is 175°C/W, and from junction to case is 17.5°C/W. Current gain (hFE) ranges from 40 to 250 at VCE=4.0 V and IC=500 mA. The saturation voltage at 500 mA collector current and 50 mA base current is up to 1.2 V. Transition frequency is 50 MHz. The part is Pb-free compliant as indicated by the PBFREE suffix.
50V 2A 10W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5323PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |