NPN bipolar transistor in a TO-3 package with a continuous collector current of 20 A, power dissipation of 200 W, collector-emitter breakdown voltage of 80 V, and transition frequency of 2 MHz. The device is mounted through hole and operated with a base-emitter voltage of 10 V at 20 A collector current. The case has a mass of 11.7 g with a 10% fluctuation margin and is packed in antistatic sleeves in quantities of 20.
Bipolar (BJT) Transistor NPN 80V 20A 2MHz 200W Through Hole TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5303PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |