The 2N5223 is a NPN bipolar transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 20 V, a continuous collector current of 100 mA, and a power dissipation of 310 mW. The DC current gain ranges from 50 to 800 at a collector current of 10 mA and collector-emitter voltage of 10 V. The saturated collector-emitter voltage is 1.20 V at a collector current of 10 mA. The device has tin/lead plating as indicated by the TIN/LEAD suffix.
20V 100MA 310MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5223TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |