Central Semiconductor Corp. Single Bipolar Transistors 2N5210 PBFREE

Description
Bipolar (BJT) Transistor NPN 50V 50mA 30MHz 350mW Through Hole TO-92-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 50V 50mA 30MHz 350mW Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5210 is an NPN silicon transistor designed for high gain and low noise applications. It features a TO-92 package with dimensions of 4.45 to 5.21 mm in diameter and 12.70 mm in length. The device has a collector-emitter voltage rating of 50 V, a collector current of 50 mA, and a power dissipation of 350 mW. It operates with a junction temperature range of -65 to +150°C and has a thermal resistance of 357°C/W. The current gain (hFE) ranges from 200 to 600 at VCE=5.0 V and IC=100 µA, with a transition frequency of 30 MHz. The emitter, base, and collector leads are configured as per the TO-92-3 standard.

Datasheet Summary
Powered by GS/AI

The 2N5210 is an NPN silicon transistor designed for high gain and low noise applications. It features a TO-92 package with dimensions of 4.45 to 5.21 mm in diameter and 12.70 mm in length. The device has a collector-emitter voltage rating of 50 V, a collector current of 50 mA, and a power dissipation of 350 mW. It operates with a junction temperature range of -65 to +150°C and has a thermal resistance of 357°C/W. The current gain (hFE) ranges from 200 to 600 at VCE=5.0 V and IC=100 µA, with a transition frequency of 30 MHz. The emitter, base, and collector leads are configured as per the TO-92-3 standard.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N5210PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N5210PBFREE-ND
Single Bipolar Transistors 1514-2N5210PBFREE-ND
Bipolar (BJT) Transistor NPN 50V 50mA 30MHz 350mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V 50mA 30MHz 350mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N5210PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
Igbt, 600V, 30A, Module; Continuous Collector Current Fuji Electric - 56P5506 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details