The 2N5210 is an NPN silicon transistor in a TO-92 package, designed for high-gain, low-noise applications. It has a collector-emitter voltage rating of 50 V, a collector current limit of 50 mA, and a power dissipation of 350 mW at 25°C. The transistor features a minimum hFE of 200 at VCE=5 V and IC=100 µA, with a current gain up to 600. It has a transition frequency of 30 MHz and a noise figure of 3.0 dB at 20 µA and 10 kHz bandwidth. The TO-92 case measures 4.45 to 5.21 mm in diameter and 12.70 mm in length. The junction temperature range is -65°C to +150°C.
50V 50MA 350MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5210APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |