The 2N5088 is a silicon NPN transistor designed for low-level, low-noise amplifier applications in a TO-92 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 50 mA, and a power dissipation of 625 mW. The transistor features a minimum hFE of 300 at VCE=5.0 V and IC=0.1 mA, with a transition frequency of 50 MHz. The operating and storage junction temperature range is -65 to +150 °C, and thermal resistance from junction to ambient is 200 °C/W. Noise figure is rated at a maximum of 3.0 dB under specified conditions. The part is marked with its full part number and has emitter, base, and collector leads in standard TO-92 pinout.
30V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5088APPPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |