Central Semiconductor Corp. Bipolar Transistors - BJT 2N4424

Description
Bipolar Transistors - BJT NPN Gen Pur SS
Description
Bipolar Transistors - BJT NPN Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4424 is an NPN silicon epitaxial planar transistor designed for general-purpose amplifier applications. It is packaged in a TO-92 case with a maximum collector-base voltage of 60 V, collector-emitter voltage of 40 V, and continuous collector current of 500 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. Current gain (hFE) ranges from 180 to 540 at VCE=4.5 V and IC=2.0 mA. Collector-emitter saturation voltage is 0.30 V at IC=50 mA and IB=3.0 mA. The device meets RoHS compliance with lead-free plating options available.

Datasheet Summary
Powered by GS/AI

The 2N4424 is an NPN silicon epitaxial planar transistor designed for general-purpose amplifier applications. It is packaged in a TO-92 case with a maximum collector-base voltage of 60 V, collector-emitter voltage of 40 V, and continuous collector current of 500 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. Current gain (hFE) ranges from 180 to 540 at VCE=4.5 V and IC=2.0 mA. Collector-emitter saturation voltage is 0.30 V at IC=50 mA and IB=3.0 mA. The device meets RoHS compliance with lead-free plating options available.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N4424
Bipolar Transistors - BJT 2N4424
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N4424
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7513578P - RS Components, Ltd.
Specs
Package Type SOT89; SOT-89
View Details
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers