The 2N4424 is an NPN silicon transistor in a TO-92 package for general-purpose amplifier applications, with a collector-emitter voltage rating of 40 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. It operates with a junction temperature range of -65 to +150 °C and has a thermal resistance of 200 °C/W. The device exhibits a minimum DC current gain (hFE) of 180 at IC = 2.0 mA and VCE = 4.5 V, and a collector-base breakdown voltage of 60 V. The part number 2N4424 APP TIN/LEAD includes a TIN/LEAD plating suffix, indicating a tin/lead finish variant, consistent with the series' plating options.
40V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4424APPTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |