The 2N4424 is a silicon NPN epitaxial planar transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 200 °C/W. The device features a current gain (hFE) of 180 to 540 at VCE=4.5 V and IC=2.0 mA, and a collector-emitter saturation voltage of 0.30 V at IC=50 mA and IB=3.0 mA. The lead finish for the PBFREE variant is lead-free, as indicated by the ordering suffix.
40V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4424APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |