Central Semiconductor Corp. JFETs (Junction Field Effect) - 2N4416A 2N4416A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075329-2N4416A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-72 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075329-2N4416A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-72 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N4416A - 075329-2N4416A - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N4416A
075329-2N4416A
JFETs (Junction Field Effect) - 2N4416A 075329-2N4416A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075329-2N4416A Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-72 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075329-2N4416A
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 2.5V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-72
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 35V
Max Input Capacitance: 4pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 075329-2N4416A
Product Name JFETs (Junction Field Effect) - 2N4416A
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

650V 47A MOSFET Transistor - 285-47N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube/Rail
View Details
2 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
View Details
2 suppliers