The 2N4236 is a silicon PNP transistor in a TO-39 hermetically sealed metal case, designed for power amplifier, driver, and switching applications. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 1.0 A, and a peak collector current of 3.0 A. Power dissipation is 6.0 W at TC=25°C and 1.0 W at TA=25°C. The case has three leads: emitter, base, and collector. Operating and storage junction temperature ranges from -65°C to +200°C. Thermal resistance is 29 °C/W. Current gain (hFE) ranges from 10 to 40 depending on collector current. Transition frequency is 3.0 MHz. Collector-emitter saturation voltage is 0.6 V at IC=1.0 A and IB=125 mA.
80V 3A 1W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4236PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |