The 2N4235 is a silicon PNP transistor in a TO-39 hermetically sealed metal case, designed for power amplifier, driver, and switching power supply applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1.0 A, and a peak collector current of 3.0 A. Power dissipation is 6.0 W at TC=25°C and 1.0 W at TA=25°C. The device operates with a junction temperature range of -65 to +200°C and has a thermal resistance of 29 °C/W. Current gain (hFE) ranges from 10 to 175 depending on collector current. The part meets RoHS standards when ordered with the PBFREE suffix; the TIN/LEAD variant indicates leaded plating as an option.
60V 3A 1W TH TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4235TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |