The 2N4126 is a PNP silicon transistor for general purpose amplifier and switching applications, packaged in a TO-92 case. It has a collector-emitter voltage rating of 25V, a continuous collector current of 200mA, and a power dissipation of 625mW at 25°C. The emitter-base voltage is 4.0V, and the junction temperature ranges from -65°C to +150°C. Current gain (hFE) ranges from 120 to 360 at VCE=1.0V and IC=2.0mA, and from 60 to 360 at IC=50mA. The transition frequency is 250MHz at VCE=20V and IC=10mA. The collector-base cutoff current is 50nA at 25V, and saturation voltage is 0.4V at 50mA collector current. Thermal resistance is 200°C/W from junction to ambient.
25V 200MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N4126TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |