Central Semiconductor Corp. Single Bipolar Transistors 2N4123 PBFREE

Description
Bipolar (BJT) Transistor NPN 30V 200mA 250MHz 1.5W Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 30V 200mA 250MHz 1.5W Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4123 is an NPN silicon bipolar transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25 °C. The thermal resistance from junction to ambient is 200 °C/W. The transition frequency is 250 MHz at 10 mA collector current and 20 V collector-emitter voltage. The current gain (hFE) ranges from 50 to 150 at 2 mA collector current and 1 V collector-emitter voltage. The TO-92 case has leads configured as emitter, base, and collector. The device operates and stores between -65 °C and +150 °C.

Datasheet Summary
Powered by GS/AI

The 2N4123 is an NPN silicon bipolar transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25 °C. The thermal resistance from junction to ambient is 200 °C/W. The transition frequency is 250 MHz at 10 mA collector current and 20 V collector-emitter voltage. The current gain (hFE) ranges from 50 to 150 at 2 mA collector current and 1 V collector-emitter voltage. The TO-92 case has leads configured as emitter, base, and collector. The device operates and stores between -65 °C and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N4123PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N4123PBFREE-ND
Single Bipolar Transistors 1514-2N4123PBFREE-ND
Bipolar (BJT) Transistor NPN 30V 200mA 250MHz 1.5W Through Hole TO-92

Bipolar (BJT) Transistor NPN 30V 200mA 250MHz 1.5W Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N4123PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1826899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details