TRANS PNP 40V 1A TO-39 Product overview: 2N4037 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N4037 PBFREE can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 1A 60MHz 1W Through Hole TO-39
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 906255-2N4037 PBFREE
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 1 A 60MHz 1 W Through Hole TO-39
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: -1583-2N4037PBFREE, 2N4037 LEAD FREE, 1514-2N4037PBFREE, -2N4037, 2N4037, 2N4037-ND, -2N4037-ND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-2N4037 PBFREE | 1514-2N4037PBFREE-ND | 906255-2N4037 PBFREE |
| Product Name | 40V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N4037 PBFREE |
| Polarity | PNP | PNP | PNP |
| Package Type | Bulk | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-3; TO-39; SOT3; TO-39 |
| Packing Method | Bulk | ||
| IC(max) | 1000 milliamps | ||
| VCEO | 40 volts |