The 2N4036 is a PNP silicon transistor in a TO-39 package, designed for small signal and medium power general purpose industrial applications. It has a collector-base voltage rating of 90 V, a collector-emitter voltage of 65 V, and continuous collector current of 1.0 A. Power dissipation is 5.0 W at TC=25°C and 1.0 W at TA=25°C. The thermal resistance JC is 35 °C/W, and the operating and storage junction temperature ranges from -65 to +200 °C. Current gain (hFE) ranges from 20 to 250 depending on bias conditions, and the transition frequency is 60 MHz. The TO-39 case has three leads: emitter, base, and collector.
Bipolar (BJT) Transistor Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N4036W/GOLD-ND |
| Product Name | Single Bipolar Transistors |
| Package Type | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can |