Central Semiconductor Corp. RF FETs, MOSFETs 2N3819

Description
RF Mosfet N-Channel JFET TO-92-3
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 2N3819CS-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2N3819CS-ND
RF FETs, MOSFETs 2N3819CS-ND
RF Mosfet N-Channel JFET TO-92-3

RF Mosfet N-Channel JFET TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N3819 - 090222-2N3819 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N3819
090222-2N3819
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N3819 090222-2N3819
Manufacturer: Central Semiconductor Corp Win Source Part Number: 090222-2N3819 Packaging: Bulk Voltage Rating: 25V Transistor Polarity: N-Channel JFET Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-92 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 090222-2N3819
Packaging: Bulk
Voltage Rating: 25V
Transistor Polarity: N-Channel JFET
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-92
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 2N3819CS-ND 090222-2N3819
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N3819
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Igbt Module, 2.6V, 75A; Continuous Collector Current Fuji Electric - 56P5499 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
4 suppliers