The 2N3810A is a dual PNP bipolar transistor in a TO-78-6 hermetically sealed metal case, designed for differential amplifier applications. It has a collector-base voltage rating of 60 V, a continuous collector current of 50 mA, and a total power dissipation of 600 mW for both transistors. The operating and storage junction temperature range is -65 °C to +200 °C. The transistors exhibit matched characteristics with a base-emitter voltage mismatch of ≤1.5 mV at IC=100 μA. The transition frequency is specified up to 500 MHz. This part is classified as End of Life (EOL) and is no longer in production.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N3810A-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |