Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - 2N3810 2N3810

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123791-2N3810 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123791-2N3810 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - 2N3810 - 1123791-2N3810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N3810
1123791-2N3810
TRANSISTORS - Transistors (BJT) - Arrays - 2N3810 1123791-2N3810
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123791-2N3810 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.semicoa.com/ Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123791-2N3810
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.semicoa.com/
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 1mA, 100μA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V
Maximum Power: 600mW

Buy Now
Bipolar Transistor Arrays - 2N3810CS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N3810CS-ND
Bipolar Transistor Arrays 2N3810CS-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1123791-2N3810 2N3810CS-ND
Product Name TRANSISTORS - Transistors (BJT) - Arrays - 2N3810 Bipolar Transistor Arrays
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 74192135 - Radwell International
Fuji Electric Corp. of America
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers