Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - 2N3808 2N3808

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123790-2N3808 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123790-2N3808 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - 2N3808 - 1123790-2N3808 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - 2N3808
1123790-2N3808
TRANSISTORS - Transistors (BJT) - Arrays - 2N3808 1123790-2N3808
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123790-2N3808 Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 PNP (Dual) Frequency - Transition: 100MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V Maximum Power: 600mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123790-2N3808
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 PNP (Dual)
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 150 at 1mA, 5V
Maximum Power: 600mW

Buy Now
Bipolar Transistor Arrays - 2N3808-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
2N3808-ND
Bipolar Transistor Arrays 2N3808-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 50mA 100MHz 600mW Through Hole TO-78-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1123790-2N3808 2N3808-ND
Product Name TRANSISTORS - Transistors (BJT) - Arrays - 2N3808 Bipolar Transistor Arrays
Polarity PNP PNP
Package Type SOT3 TO-78-6 Metal Can
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers