The 2N3054A is a silicon NPN power transistor in a TO-66 hermetically sealed metal case, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 90 V, collector-emitter voltage of 90 V, and continuous collector current of 4.0 A. Power dissipation is 75 W with a thermal resistance (Junction-to-Case) of 2.33 °C/W. The operating and storage junction temperature range is -65 to +200 °C.
Bipolar Transistors - BJT NPN 90Vcbo 90Vcev 60Vcer 4.0A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N3054A |
| Product Name | Bipolar Transistors - BJT |