The 2N2925 is an NPN low-noise bipolar transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 100 mA, with a minimum DC current gain (hFE) of 235 at 25 V collector-emitter voltage and 2.0 mA collector current. The saturation voltage is 4.50 V at a collector current of 2.0 mA and a base current of 10 mA. The collector-off current is 100 nA at 25 V collector-base voltage. It has a transition frequency of 160 MHz and a collector-emitter saturation voltage of 2.8 dB. The device meets RoHS standards.
Bipolar Transistors - BJT NPN Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2925 |
| Product Name | Bipolar Transistors - BJT |