Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N2904A 2N2904A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 054653-2N2904A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 054653-2N2904A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N2904A - 054653-2N2904A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2904A
054653-2N2904A
TRANSISTORS - Transistors (BJT) - Single - 2N2904A 054653-2N2904A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 054653-2N2904A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-39 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 120 @ 150mA, 10V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 054653-2N2904A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 150mA, 10V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS PNP 60V 0.6A TO-39 - 154-2N2904A - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 0.6A TO-39
154-2N2904A
TRANS PNP 60V 0.6A TO-39 154-2N2904A
TRANS PNP 60V 0.6A TO-39

TRANS PNP 60V 0.6A TO-39

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2904A
Bipolar Transistors - BJT 2N2904A
Bipolar Transistors - BJT PNP Gen Pur SS

Bipolar Transistors - BJT PNP Gen Pur SS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 054653-2N2904A 154-2N2904A 2N2904A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N2904A TRANS PNP 60V 0.6A TO-39 Bipolar Transistors - BJT
Polarity PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-25W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K40WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers