Central Semiconductor Corp. Bipolar Transistors - BJT 2N2896

Description
Bipolar Transistors - BJT NPN Ampl/Switch
Description
Bipolar Transistors - BJT NPN Ampl/Switch
Datasheet
Datasheet Summary
Powered by GS/AI

2N2896 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-18 package. It has a collector-base voltage rating of 140 V, a collector-emitter voltage rating of 90 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 150 mA, with a DC current gain (hFE) of at least 60 at 10 mA collector current and 10 V collector-emitter voltage. The saturated collector-emitter voltage is 0.6 V at 150 mA collector current. The collector cutoff current is 0.01 mA at 60 V collector-base voltage. The transition frequency is 120 MHz, the output capacitance is 15 pF, and the noise figure is 5.0 dB.

Datasheet Summary
Powered by GS/AI

2N2896 is an NPN bipolar junction transistor for amplification and switching, housed in a TO-18 package. It has a collector-base voltage rating of 140 V, a collector-emitter voltage rating of 90 V, and an emitter-base voltage rating of 7.0 V. The continuous collector current is 150 mA, with a DC current gain (hFE) of at least 60 at 10 mA collector current and 10 V collector-emitter voltage. The saturated collector-emitter voltage is 0.6 V at 150 mA collector current. The collector cutoff current is 0.01 mA at 60 V collector-base voltage. The transition frequency is 120 MHz, the output capacitance is 15 pF, and the noise figure is 5.0 dB.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2896
Bipolar Transistors - BJT 2N2896
Bipolar Transistors - BJT NPN Ampl/Switch

Bipolar Transistors - BJT NPN Ampl/Switch

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2896
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data