Central Semiconductor Corp. Bipolar Transistors - BJT 2N2218

Description
Bipolar Transistors - BJT NPN 60Vcbo 30Vceo 5.0Vebo 800mA 800mW
Description
Bipolar Transistors - BJT NPN 60Vcbo 30Vceo 5.0Vebo 800mA 800mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2218 is an NPN silicon transistor designed for general-purpose small-signal and switching applications, housed in a TO-39 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 30 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 800 mA, with a power dissipation of 800 mW at 25℃ and 3.0 W at a case temperature of 25℃. The operating and storage junction temperature range is -65℃ to +200℃. The current gain (hFE) ranges from 20 to 120 at VCE=10 V and IC=150 mA. The transition frequency is 250 MHz, and the collector output capacitance is 8.0 pF at VCB=10 V and f=100 kHz. Saturation voltages are 0.4 V (VCE(SAT)) and 1.3 V (VBE(SAT)) under specified conditions.

Datasheet Summary
Powered by GS/AI

The 2N2218 is an NPN silicon transistor designed for general-purpose small-signal and switching applications, housed in a TO-39 package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 30 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 800 mA, with a power dissipation of 800 mW at 25℃ and 3.0 W at a case temperature of 25℃. The operating and storage junction temperature range is -65℃ to +200℃. The current gain (hFE) ranges from 20 to 120 at VCE=10 V and IC=150 mA. The transition frequency is 250 MHz, and the collector output capacitance is 8.0 pF at VCB=10 V and f=100 kHz. Saturation voltages are 0.4 V (VCE(SAT)) and 1.3 V (VBE(SAT)) under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2218
Bipolar Transistors - BJT 2N2218
Bipolar Transistors - BJT NPN 60Vcbo 30Vceo 5.0Vebo 800mA 800mW

Bipolar Transistors - BJT NPN 60Vcbo 30Vceo 5.0Vebo 800mA 800mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N2218
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220625 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers