Central Semiconductor Corp. Hard To Find - 1SMB26A 1SMB26A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122448-1SMB26A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122448-1SMB26A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB26A - 1122448-1SMB26A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB26A
1122448-1SMB26A
Hard To Find - 1SMB26A 1122448-1SMB26A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122448-1SMB26A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122448-1SMB26A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122448-1SMB26A
Product Name Hard To Find - 1SMB26A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifiers - 1219633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details