Central Semiconductor Corp. Hard To Find - 1SMB15A 1SMB15A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122422-1SMB15A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122422-1SMB15A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB15A - 1122422-1SMB15A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB15A
1122422-1SMB15A
Hard To Find - 1SMB15A 1122422-1SMB15A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122422-1SMB15A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122422-1SMB15A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122422-1SMB15A
Product Name Hard To Find - 1SMB15A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220832 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 30 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details