Central Semiconductor Corp. Hard To Find - 1SMB10A 1SMB10A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122395-1SMB10A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122395-1SMB10A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB10A - 1122395-1SMB10A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB10A
1122395-1SMB10A
Hard To Find - 1SMB10A 1122395-1SMB10A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122395-1SMB10A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122395-1SMB10A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122395-1SMB10A
Product Name Hard To Find - 1SMB10A
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - DDB2503-230 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5000 volts
View Details