Central Semiconductor Corp. Hard To Find - 1SMB100A 1SMB100A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122393-1SMB100A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122393-1SMB100A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB100A - 1122393-1SMB100A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB100A
1122393-1SMB100A
Hard To Find - 1SMB100A 1122393-1SMB100A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122393-1SMB100A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122393-1SMB100A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122393-1SMB100A
Product Name Hard To Find - 1SMB100A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4964 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 264 mA
IR 5 mA
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details