Central Semiconductor Corp. 9.1V 500MW Zener Diode 1N960B TR PBFREE

Description
DIODE ZENER 9.1V 500MW DO35 Product overview: 1N960B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N960B TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 500MW DO35 Product overview: 1N960B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N960B TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 500MW Zener Diode - 287-1N960B TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 500MW Zener Diode
287-1N960B TR PBFREE
9.1V 500MW Zener Diode 287-1N960B TR PBFREE
DIODE ZENER 9.1V 500MW DO35 Product overview: 1N960B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N960B TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 500MW DO35 Product overview: 1N960B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N960B TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1129576-1N960B TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1129576-1N960B TR PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 1129576-1N960B TR PBFREE
Win Source Part Number: 1129576-1N960B TR PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 25 µA @ 6.9 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 7.5 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: 1514-1N960BTRPBFREET R,1N960B TR,1N960B TR-ND,1N960BCSTR,1N9 60BCSTR-ND

Win Source Part Number: 1129576-1N960B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 25 µA @ 6.9 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 7.5 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: 1514-1N960BTRPBFREETR,1N960B TR,1N960B TR-ND,1N960BCSTR,1N960BCSTR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-1N960B TR PBFREE 1129576-1N960B TR PBFREE
Product Name 9.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape & Reel (TR) DO-204AH, DO-35, Axial
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-B6V2,118 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details
Zener Diodes - 7384954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details