Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
CENTRAL SEMICONDUCTOR CORP.
1N5290 TR -- CURRENT REGULATOR DIODES
Central Semiconductor Corp.
Current Regulator Diodes
1N5290 TR
Description
Current Regulator Diodes 0.47 Curr Reg 100 PoV 600mW
Datasheet
Description
Current Regulator Diodes 0.47 Curr Reg 100 PoV 600mW
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Current Regulator Diodes
1N5290 TR
Current Regulator Diodes
1N5290 TR
Current Regulator Diodes 0.47 Curr Reg 100 PoV 600mW
Current Regulator Diodes 0.47 Curr Reg 100 PoV 600mW
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Diodes
Product Number
1N5290 TR
Product Name
Current Regulator Diodes
Diode Applications
Current Regulator Diodes
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Zener Diodes
1221223
Specs
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
HR1N4486US
Specs
Diode Type
Zener; Zener Diodes
I
F
19 mA
I
R
0.2500 mA
View Details
Nexperia B.V.
125V 250MA Diode and Rectifier
BAS45A,133
Specs
Diode Applications
Rectifier
RoHS Compliant
RoHS
T
j
-65 C (-85 F)
View Details
7
suppliers
Infineon Technologies AG
RF Diodes - BAR50-02VH6327
BAR50-02VH6327
Specs
Diode Type
RF Diodes
View Details
2
suppliers