Central Components Mfg. High Definition Multimedia Interface, Female Surface Mount Series = HDMI

Description
Features Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available
Description
Features Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available

Suppliers

Company
Product
Description
Supplier Links
High Definition Multimedia Interface, Female Surface Mount - Series = HDMI - Central Components Mfg.
Middlesex, NJ, USA
High Definition Multimedia Interface, Female Surface Mount
Series = HDMI
High Definition Multimedia Interface, Female Surface Mount Series = HDMI
Features Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available

Features

  • Conforms to HDMI specifications
  • 19 positions standard
  • Selective gold plating options
  • Thermoplastic housing
  • Standard black housing color
  • Copper alloy nickel plated front shell
  • Optional flange available
Supplier's Site
High Definition Multimedia Interface - Series = HDMI - Central Components Mfg.
Middlesex, NJ, USA
High Definition Multimedia Interface
Series = HDMI
High Definition Multimedia Interface Series = HDMI
Features Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available

Features

  • Conforms to HDMI specifications
  • 19 positions standard
  • Selective gold plating options
  • Thermoplastic housing
  • Standard black housing color
  • Copper alloy nickel plated front shell
  • Optional flange available
Supplier's Site
High Definition Multimedia Interface, Female Clip Type - Series = HDMI - Central Components Mfg.
Middlesex, NJ, USA
High Definition Multimedia Interface, Female Clip Type
Series = HDMI
High Definition Multimedia Interface, Female Clip Type Series = HDMI
Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available
  • Conforms to HDMI specifications
  • 19 positions standard
  • Selective gold plating options
  • Thermoplastic housing
  • Standard black housing color
  • Copper alloy nickel plated front shell
  • Optional flange available
Supplier's Site
High Definition Multimedia Interface, Male Clip Type - Series = HDMI - Central Components Mfg.
Middlesex, NJ, USA
High Definition Multimedia Interface, Male Clip Type
Series = HDMI
High Definition Multimedia Interface, Male Clip Type Series = HDMI
Features Conforms to HDMI specifications 19 positions standard Selective gold plating options Thermoplastic housing Standard black housing color Copper alloy nickel plated front shell Optional flange available

Features

  • Conforms to HDMI specifications
  • 19 positions standard
  • Selective gold plating options
  • Thermoplastic housing
  • Standard black housing color
  • Copper alloy nickel plated front shell
  • Optional flange available
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category IC Interfaces
Product Number Series = HDMI
Product Name High Definition Multimedia Interface, Female Surface Mount
Technology HDMI
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details