Central Components Mfg. 5.0mm and 10.0mm Pitch Terminal Blocks Series = CMTB-TS50

Description
Features Seven 5.00mm pitch styles available: CMTB-TS501, CMTB-TS502, CMTB-TS503, CMTB-TS504, CMTB-TS505, CMTB-TS506R and CMTB-TS506L Three 10.00mm pitch styles available: CMTB-TS501, CMTB-TS502 and CMTB-TS504 (see photos and diagrams) Black or green thermoplastic body, UL94V-0 5.00mm terminal blocks accept wire sizes from AWG 16 to AWG 22, stranded 10.00mm terminal blocks accept wire sizes from AWG 14 to AWG 18, stranded These 2P and 3P terminal blocks can be dovetailed together to make any desired length
Description
Features Seven 5.00mm pitch styles available: CMTB-TS501, CMTB-TS502, CMTB-TS503, CMTB-TS504, CMTB-TS505, CMTB-TS506R and CMTB-TS506L Three 10.00mm pitch styles available: CMTB-TS501, CMTB-TS502 and CMTB-TS504 (see photos and diagrams) Black or green thermoplastic body, UL94V-0 5.00mm terminal blocks accept wire sizes from AWG 16 to AWG 22, stranded 10.00mm terminal blocks accept wire sizes from AWG 14 to AWG 18, stranded These 2P and 3P terminal blocks can be dovetailed together to make any desired length

Suppliers

Company
Product
Description
Supplier Links
5.0mm and 10.0mm Pitch Terminal Blocks - Series = CMTB-TS50 - Central Components Mfg.
Middlesex, NJ, USA
5.0mm and 10.0mm Pitch Terminal Blocks
Series = CMTB-TS50
5.0mm and 10.0mm Pitch Terminal Blocks Series = CMTB-TS50
Features Seven 5.00mm pitch styles available: CMTB-TS501, CMTB-TS502, CMTB-TS503, CMTB-TS504, CMTB-TS505, CMTB-TS506R and CMTB-TS506L Three 10.00mm pitch styles available: CMTB-TS501, CMTB-TS502 and CMTB-TS504 (see photos and diagrams) Black or green thermoplastic body, UL94V-0 5.00mm terminal blocks accept wire sizes from AWG 16 to AWG 22, stranded 10.00mm terminal blocks accept wire sizes from AWG 14 to AWG 18, stranded These 2P and 3P terminal blocks can be dovetailed together to make any desired length

Features

  • Seven 5.00mm pitch styles available:
    CMTB-TS501, CMTB-TS502, CMTB-TS503, CMTB-TS504, CMTB-TS505, CMTB-TS506R and CMTB-TS506L
  • Three 10.00mm pitch styles available:
    CMTB-TS501, CMTB-TS502 and CMTB-TS504
    (see photos and diagrams)
  • Black or green thermoplastic body, UL94V-0
  • 5.00mm terminal blocks accept wire sizes from AWG 16 to AWG 22, stranded
  • 10.00mm terminal blocks accept wire sizes from AWG 14 to AWG 18, stranded
  • These 2P and 3P terminal blocks can be dovetailed together to make any desired length
Supplier's Site

Technical Specifications

  Central Components Mfg.
Product Category Terminal Blocks
Product Number Series = CMTB-TS50
Product Name 5.0mm and 10.0mm Pitch Terminal Blocks
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB High-Power Terminal Blocks - OULP-947-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers