Central Blower Co. Forward-Curved Blowers FC-120

Description
Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). Superior Quality for your laboratory exhaust requirements. Airstream Integrity isolated from fan exterior and motor housing compartment. Airtight inlet and discharge connections. Shaft Seals contain corrosive and/or hazardous fumes. Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels or corrosion resistant stainless steel wheels are available when required. Special Coatings available: 1. Epoxy for mild corrosive fumes and temperatures below 180º F. 2. Cen-FP (fluoropolymer) for severe corrosive fumes such as nitric, sulfuric or perchloric acids. Wheels are balanced after coating Belt Driven fans are AMCA licensed for air performance. All fasteners in airstream are stainless steel. Recommended CFM 100 through 1000 CFM
Description
Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). Superior Quality for your laboratory exhaust requirements. Airstream Integrity isolated from fan exterior and motor housing compartment. Airtight inlet and discharge connections. Shaft Seals contain corrosive and/or hazardous fumes. Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels or corrosion resistant stainless steel wheels are available when required. Special Coatings available: 1. Epoxy for mild corrosive fumes and temperatures below 180º F. 2. Cen-FP (fluoropolymer) for severe corrosive fumes such as nitric, sulfuric or perchloric acids. Wheels are balanced after coating Belt Driven fans are AMCA licensed for air performance. All fasteners in airstream are stainless steel. Recommended CFM 100 through 1000 CFM

Suppliers

Company
Product
Description
Supplier Links
Forward-Curved Blowers - FC-120 - Central Blower Co.
City Of Industry, CA, USA
Forward-Curved Blowers
FC-120
Forward-Curved Blowers FC-120
Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories). Superior Quality for your laboratory exhaust requirements. Airstream Integrity isolated from fan exterior and motor housing compartment. Airtight inlet and discharge connections. Shaft Seals contain corrosive and/or hazardous fumes. Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels or corrosion resistant stainless steel wheels are available when required. Special Coatings available: 1. Epoxy for mild corrosive fumes and temperatures below 180º F. 2. Cen-FP (fluoropolymer) for severe corrosive fumes such as nitric, sulfuric or perchloric acids. Wheels are balanced after coating Belt Driven fans are AMCA licensed for air performance. All fasteners in airstream are stainless steel. Recommended CFM 100 through 1000 CFM

Performance certified is for Installation Type B - Free Inlet, Ducted Outlet.
Power rating (BHP) does not include transmission losses.
Performance ratings do not include the effects of appurtenances (accessories).

  • Superior Quality for your laboratory exhaust requirements.
  • Airstream Integrity isolated from fan exterior and motor housing compartment.
  • Airtight inlet and discharge connections.
  • Shaft Seals contain corrosive and/or hazardous fumes.
  • Steel Wheels are standard. Spark-resistant AMCA "B" aluminum wheels or corrosion resistant stainless steel wheels are available when required.
  • Special Coatings available:
    1. Epoxy for mild corrosive fumes and temperatures below 180º F.
    2. Cen-FP (fluoropolymer) for severe corrosive fumes such as nitric, sulfuric or perchloric acids.
  • Wheels are balanced after coating
  • Belt Driven fans are AMCA licensed for air performance.
  • All fasteners in airstream are stainless steel.

Recommended CFM 100 through 1000 CFM

Supplier's Site

Technical Specifications

  Central Blower Co.
Product Category Fans and Blowers (industrial)
Product Number FC-120
Product Name Forward-Curved Blowers
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
Blowers - F21-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Turbo Blowers - FDC-020P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details