Central Air Compressor Co. NANO Nitrogen Generator

Description
The advanced nano N2 plus range of Nitrogen generators use integrated Adsorbent Media Tube (AMT) drying cartridges to provide dehydration of the compressed air prior to separation. This innovative feature (patent pending) eliminates the need for a separate desiccant dryer - saving up to 20% purge loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product or processes. Nitrogen generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications. Guaranteed Performance Reliable performance based on decades of experience with pressure swing adsorption technology 100% function and performance tested at the factory 2 year warranty Rapid Return on Investment Significant cost savings over cylinder or liquid supply provides a typical return on investment of less than 24 months Environmentally Friendly Lower air consumption and refined controls provide greater energy efficiency Reduces carbon footprint by eliminating gas delivery to your facility Safe & Reliable Eliminates the safety hazards of transporting and storing pressurized gas cylinders or liquid Nitrogen
Description
The advanced nano N2 plus range of Nitrogen generators use integrated Adsorbent Media Tube (AMT) drying cartridges to provide dehydration of the compressed air prior to separation. This innovative feature (patent pending) eliminates the need for a separate desiccant dryer - saving up to 20% purge loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product or processes. Nitrogen generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications. Guaranteed Performance Reliable performance based on decades of experience with pressure swing adsorption technology 100% function and performance tested at the factory 2 year warranty Rapid Return on Investment Significant cost savings over cylinder or liquid supply provides a typical return on investment of less than 24 months Environmentally Friendly Lower air consumption and refined controls provide greater energy efficiency Reduces carbon footprint by eliminating gas delivery to your facility Safe & Reliable Eliminates the safety hazards of transporting and storing pressurized gas cylinders or liquid Nitrogen

Suppliers

Company
Product
Description
Supplier Links
NANO Nitrogen Generator -  - Central Air Compressor Co.
Warren, MI, USA
NANO Nitrogen Generator
NANO Nitrogen Generator
The advanced nano N2 plus range of Nitrogen generators use integrated Adsorbent Media Tube (AMT) drying cartridges to provide dehydration of the compressed air prior to separation. This innovative feature (patent pending) eliminates the need for a separate desiccant dryer - saving up to 20% purge loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product or processes. Nitrogen generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications. Guaranteed Performance Reliable performance based on decades of experience with pressure swing adsorption technology 100% function and performance tested at the factory 2 year warranty Rapid Return on Investment Significant cost savings over cylinder or liquid supply provides a typical return on investment of less than 24 months Environmentally Friendly Lower air consumption and refined controls provide greater energy efficiency Reduces carbon footprint by eliminating gas delivery to your facility Safe & Reliable Eliminates the safety hazards of transporting and storing pressurized gas cylinders or liquid Nitrogen

The advanced nano N2 plus range of Nitrogen generators use integrated Adsorbent Media Tube (AMT) drying cartridges to provide dehydration of the compressed air prior to separation. This innovative feature (patent pending) eliminates the need for a separate desiccant dryer - saving up to 20% purge loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems.

Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product or processes. Nitrogen generators use regular compressed air to deliver a continuous supply of high purity Nitrogen - offering a cost effective and reliable alternative to the use of cylinder or liquid Nitrogen across a wide range of applications.

Guaranteed Performance

  • Reliable performance based on decades of experience with pressure swing adsorption technology
  • 100% function and performance tested at the factory
  • 2 year warranty

Rapid Return on Investment

  • Significant cost savings over cylinder or liquid supply provides a typical return on investment of less than 24 months

Environmentally Friendly

  • Lower air consumption and refined controls provide greater energy efficiency
  • Reduces carbon footprint by eliminating gas delivery to your facility

Safe & Reliable

  • Eliminates the safety hazards of transporting and storing pressurized gas cylinders or liquid Nitrogen
Supplier's Site

Technical Specifications

  Central Air Compressor Co.
Product Category Gas Generation Equipment
Product Name NANO Nitrogen Generator
Generator Type Nitrogen
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NitroBreeze Series Nitrogen Generator - holtec-nitrobreeze-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 53.81 to 2860 SLM (114 to 6060 SCFH)
Outlet Pressure 150 psi (106 m H2O)
View Details
Computerized Ambient Monitoring System - Series 9100 - Environics, Inc.
Specs
Generator Type Ozone (optional feature); Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Oxygen Generators, PSA - OS-16 - GENERON
Specs
Generator Type Oxygen
Features & Approvals Integral Air or Gas Compressor (optional feature); Software or Computer Interface
Purity 95 %
View Details