CENO Electronics Technology Co., Ltd. Slip Ring Two Half style Inner bor 360mm IP51 SCN360-05P-01S

Description
The two half style slip rings has 360mm through hole size,combine five power lines which support current up to 40Amp on each line. Meanwhile,there is signal line is built in.Due to its special structure with two half type,it is advantage on easy mounting and easy monitoring the contact brush and rings' surface status after a period using.As for the disadvantage,we would like to say that there is no dust and water proof.
Description
The two half style slip rings has 360mm through hole size,combine five power lines which support current up to 40Amp on each line. Meanwhile,there is signal line is built in.Due to its special structure with two half type,it is advantage on easy mounting and easy monitoring the contact brush and rings' surface status after a period using.As for the disadvantage,we would like to say that there is no dust and water proof.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Two Half style Inner bor 360mm IP51 - SCN360-05P-01S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Two Half style Inner bor 360mm IP51
SCN360-05P-01S
Slip Ring Two Half style Inner bor 360mm IP51 SCN360-05P-01S
The two half style slip rings has 360mm through hole size,combine five power lines which support current up to 40Amp on each line. Meanwhile,there is signal line is built in.Due to its special structure with two half type,it is advantage on easy mounting and easy monitoring the contact brush and rings' surface status after a period using.As for the disadvantage,we would like to say that there is no dust and water proof.

The two half style slip rings has 360mm through hole size,combine five power lines which support current up to 40Amp on each line. Meanwhile,there is signal line is built in.Due to its special structure with two half type,it is advantage on easy mounting and easy monitoring the contact brush and rings' surface status after a period using.As for the disadvantage,we would like to say that there is no dust and water proof.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number SCN360-05P-01S
Product Name Slip Ring Two Half style Inner bor 360mm IP51
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 10 rpm
Maximum Voltage 220 to 360 volts
Maximum Current 1 to 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through bore slip ring for automation instruments -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 660 volts
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details