CENO Electronics Technology Co., Ltd. Large Size Slip Rings ECN180-04P-04P2-04P1-26S

Description
This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip ring with hole diameter of 100mm, 180mm, 200mm, 300mm, 400mm, 500mm, 600mm to 1000 mm, to meet the needs of customers for special equipment with large aperture conductive slip ring. Features Long life, low torque, smooth rotation Transmit power and encoder signal Precious metal brush and military coating treatment Applications Rotary tables Motion simulator Material transfer equipment Optional Through hole size Circuit number Installation way IP protection grade
Description
This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip ring with hole diameter of 100mm, 180mm, 200mm, 300mm, 400mm, 500mm, 600mm to 1000 mm, to meet the needs of customers for special equipment with large aperture conductive slip ring. Features Long life, low torque, smooth rotation Transmit power and encoder signal Precious metal brush and military coating treatment Applications Rotary tables Motion simulator Material transfer equipment Optional Through hole size Circuit number Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Large Size Slip Rings ECN180-04P-04P2-04P1-26S
This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip ring with hole diameter of 100mm, 180mm, 200mm, 300mm, 400mm, 500mm, 600mm to 1000 mm, to meet the needs of customers for special equipment with large aperture conductive slip ring. Features Long life, low torque, smooth rotation Transmit power and encoder signal Precious metal brush and military coating treatment Applications Rotary tables Motion simulator Material transfer equipment Optional Through hole size Circuit number Installation way IP protection grade

This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip ring with hole diameter of 100mm, 180mm, 200mm, 300mm, 400mm, 500mm, 600mm to 1000 mm, to meet the needs of customers for special equipment with large aperture conductive slip ring.

Features

  • Long life, low torque, smooth rotation
  • Transmit power and encoder signal
  • Precious metal brush and military coating treatment

Applications

  • Rotary tables
  • Motion simulator
  • Material transfer equipment

Optional

  • Through hole size
  • Circuit number
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN180-04P-04P2-04P1-26S
Product Name Large Size Slip Rings
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 30 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Compact Size Customized Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 53
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Self Contained Slip Ring Assemblies - 1.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Slip Rings - F 2512 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details