CENO Electronics Technology Co., Ltd. Slip Ring High / low Temperature -55C IP54 ECN038-02P-11S-JZ

Description
This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature slip ring signal cable. There are 1group of PE cable, 4groups of RS422 signal wires and 5circuits of RS232 signal wires in our designs. These signal circuits are protected by shielded braided braided wires to ensure there is no interference between the current circuit and the signal circuit, as well as the external environment influence the slip ring.
Description
This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature slip ring signal cable. There are 1group of PE cable, 4groups of RS422 signal wires and 5circuits of RS232 signal wires in our designs. These signal circuits are protected by shielded braided braided wires to ensure there is no interference between the current circuit and the signal circuit, as well as the external environment influence the slip ring.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring High / low Temperature -55C IP54 - ECN038-02P-11S-JZ - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring High / low Temperature -55C IP54
ECN038-02P-11S-JZ
Slip Ring High / low Temperature -55C IP54 ECN038-02P-11S-JZ
This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature slip ring signal cable. There are 1group of PE cable, 4groups of RS422 signal wires and 5circuits of RS232 signal wires in our designs. These signal circuits are protected by shielded braided braided wires to ensure there is no interference between the current circuit and the signal circuit, as well as the external environment influence the slip ring.

This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature slip ring signal cable. There are 1group of PE cable, 4groups of RS422 signal wires and 5circuits of RS232 signal wires in our designs. These signal circuits are protected by shielded braided braided wires to ensure there is no interference between the current circuit and the signal circuit, as well as the external environment influence the slip ring.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN038-02P-11S-JZ
Product Name Slip Ring High / low Temperature -55C IP54
Slip Ring Design Capsule
Configuration Drum Type
Speed 50 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through hole slip ring for automation instruments -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Non-Enclosed Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 to 500 rpm
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 2.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details