CENO Electronics Technology Co., Ltd. Slip Ring Profi Bus 32 x 1000M Ethernet IP54 ECN025-20P2-38S

Description
There are two types of Ethernet slip ring, namely capsule Ethernet and through hole Ethernet, which have the characteristics of stable transmission, no packet loss, no serial number, less loss, less insertion loss and long service life. Ethernet cable provides two connection modes with RJ45 connector and cat cable for easy connection.
Description
There are two types of Ethernet slip ring, namely capsule Ethernet and through hole Ethernet, which have the characteristics of stable transmission, no packet loss, no serial number, less loss, less insertion loss and long service life. Ethernet cable provides two connection modes with RJ45 connector and cat cable for easy connection.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Profi Bus 32 x 1000M Ethernet IP54 - ECN025-20P2-38S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Profi Bus 32 x 1000M Ethernet IP54
ECN025-20P2-38S
Slip Ring Profi Bus 32 x 1000M Ethernet IP54 ECN025-20P2-38S
There are two types of Ethernet slip ring, namely capsule Ethernet and through hole Ethernet, which have the characteristics of stable transmission, no packet loss, no serial number, less loss, less insertion loss and long service life. Ethernet cable provides two connection modes with RJ45 connector and cat cable for easy connection.

There are two types of Ethernet slip ring, namely capsule Ethernet and through hole Ethernet, which have the characteristics of stable transmission, no packet loss, no serial number, less loss, less insertion loss and long service life. Ethernet cable provides two connection modes with RJ45 connector and cat cable for easy connection.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN025-20P2-38S
Product Name Slip Ring Profi Bus 32 x 1000M Ethernet IP54
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 380 volts
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Parts slip ring inner diameter 006mm 4 channels Separate slip rings -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Slip Ring Design Separate
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Self Contained Slip Ring Assemblies - 1.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Slip Rings - F 4191 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details