The servo motor encoding slip ring of CENO is designed specifically for the laser testing equipment. For making the weak and easily interfered encoder signals could be transmitted correctly through the slip ring, CENO do specially processing on the internal routing and shielding, so that the packet is not lost and the bit error rate is low. This servo motor encoding slip ring for a large number of servo system equipment, because its design has the following characteristics.
| CENO Electronics Technology Co., Ltd. | |
|---|---|
| Product Category | Slip Rings |
| Product Number | ECN000-08P1-24S |
| Product Name | Slip Ring Servo-motor 500rpm IP54 |
| Slip Ring Design | Capsule |
| Configuration | Drum Type |
| Speed | 0.0 to 500 rpm |
| Maximum Voltage | 0.0 to 380 volts |