CENO Electronics Technology Co., Ltd. Slip Ring High / low Temperature -55C 250rpm ECN000-02P-02P1-01F

Description
ECN000-02P-02P1-01F is one of CENO's High / low temperature, aerospace, high altitude Fiber Optic Rotary Joints, and is called function slip ring too. It can be used in any electric mechanical system that requires unrestrained, continuous rotation while transferring power, data or Fiber signal from a stationary to a rotating structure when 360° rotating, such as Microwave communication, HD video transmission system, sensor signal measurement, medical equipment, airborne radar and video monitoring system, especially used in aerospace because of the operating temperature can be to -55~+85?. CENO is continue to develop our abilities and focus on creating new technology that drives change, meets the needs of our partners and challenges our team.
Description
ECN000-02P-02P1-01F is one of CENO's High / low temperature, aerospace, high altitude Fiber Optic Rotary Joints, and is called function slip ring too. It can be used in any electric mechanical system that requires unrestrained, continuous rotation while transferring power, data or Fiber signal from a stationary to a rotating structure when 360° rotating, such as Microwave communication, HD video transmission system, sensor signal measurement, medical equipment, airborne radar and video monitoring system, especially used in aerospace because of the operating temperature can be to -55~+85?. CENO is continue to develop our abilities and focus on creating new technology that drives change, meets the needs of our partners and challenges our team.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring High / low Temperature -55C 250rpm - ECN000-02P-02P1-01F - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring High / low Temperature -55C 250rpm
ECN000-02P-02P1-01F
Slip Ring High / low Temperature -55C 250rpm ECN000-02P-02P1-01F
ECN000-02P-02P1-01F is one of CENO's High / low temperature, aerospace, high altitude Fiber Optic Rotary Joints, and is called function slip ring too. It can be used in any electric mechanical system that requires unrestrained, continuous rotation while transferring power, data or Fiber signal from a stationary to a rotating structure when 360° rotating, such as Microwave communication, HD video transmission system, sensor signal measurement, medical equipment, airborne radar and video monitoring system, especially used in aerospace because of the operating temperature can be to -55~+85?. CENO is continue to develop our abilities and focus on creating new technology that drives change, meets the needs of our partners and challenges our team.

ECN000-02P-02P1-01F is one of CENO's High / low temperature, aerospace, high altitude Fiber Optic Rotary Joints, and is called function slip ring too. It can be used in any electric mechanical system that requires unrestrained, continuous rotation while transferring power, data or Fiber signal from a stationary to a rotating structure when 360° rotating, such as Microwave communication, HD video transmission system, sensor signal measurement, medical equipment, airborne radar and video monitoring system, especially used in aerospace because of the operating temperature can be to -55~+85?. CENO is continue to develop our abilities and focus on creating new technology that drives change, meets the needs of our partners and challenges our team.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN000-02P-02P1-01F
Product Name Slip Ring High / low Temperature -55C 250rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 250 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Ethernet slip ring transmitting 1 Gigabit Ethernet signal and 28 channels power rings (2-20A) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 37
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
10.00
United Equipment Accessories, Inc.
Specs
Speed 20 rpm
Maximum Voltage 28 to 600 volts
Maximum Current 10 to 600 amps
View Details