CENO Electronics Technology Co., Ltd. Slip Ring Anti-explosion 660VAC IP65 ECN-EX-11P-04S

Description
Explosion-proof conductive slip ring is a kind of conductive slip ring with high safety and reliability, suitable for working in explosive environment, such as oil platform, explosive material, packaging equipment, agricultural products processing equipment, coal mine, spraying and other dangerous places. It can meet both explosive gas environment and explosive dust environment and the highest protection grade is IP66.
Description
Explosion-proof conductive slip ring is a kind of conductive slip ring with high safety and reliability, suitable for working in explosive environment, such as oil platform, explosive material, packaging equipment, agricultural products processing equipment, coal mine, spraying and other dangerous places. It can meet both explosive gas environment and explosive dust environment and the highest protection grade is IP66.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Anti-explosion 660VAC IP65 - ECN-EX-11P-04S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Anti-explosion 660VAC IP65
ECN-EX-11P-04S
Slip Ring Anti-explosion 660VAC IP65 ECN-EX-11P-04S
Explosion-proof conductive slip ring is a kind of conductive slip ring with high safety and reliability, suitable for working in explosive environment, such as oil platform, explosive material, packaging equipment, agricultural products processing equipment, coal mine, spraying and other dangerous places. It can meet both explosive gas environment and explosive dust environment and the highest protection grade is IP66.

Explosion-proof conductive slip ring is a kind of conductive slip ring with high safety and reliability, suitable for working in explosive environment, such as oil platform, explosive material, packaging equipment, agricultural products processing equipment, coal mine, spraying and other dangerous places. It can meet both explosive gas environment and explosive dust environment and the highest protection grade is IP66.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN-EX-11P-04S
Product Name Slip Ring Anti-explosion 660VAC IP65
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 50 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant DHS034-1-10A Solid Shaft Slip Ring For Remote Operated Vehicales -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 1
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 10
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details