CENO Electronics Technology Co., Ltd. Slip Ring High Current 600Amp 15rpm BHCN-C-07P-37S

Description
CENO Big current slip ring adopts carbon brush design which can pass high current power on each carbon brush. Currently, the max current ampere up to 2000Amp. We apply advanced technology on effective and guaranteed testing to ensure no spark arc risk.
Description
CENO Big current slip ring adopts carbon brush design which can pass high current power on each carbon brush. Currently, the max current ampere up to 2000Amp. We apply advanced technology on effective and guaranteed testing to ensure no spark arc risk.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring High Current 600Amp 15rpm - BHCN-C-07P-37S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring High Current 600Amp 15rpm
BHCN-C-07P-37S
Slip Ring High Current 600Amp 15rpm BHCN-C-07P-37S
CENO Big current slip ring adopts carbon brush design which can pass high current power on each carbon brush. Currently, the max current ampere up to 2000Amp. We apply advanced technology on effective and guaranteed testing to ensure no spark arc risk.

CENO Big current slip ring adopts carbon brush design which can pass high current power on each carbon brush. Currently, the max current ampere up to 2000Amp. We apply advanced technology on effective and guaranteed testing to ensure no spark arc risk.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number BHCN-C-07P-37S
Product Name Slip Ring High Current 600Amp 15rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 15 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant photoelectric hybrid slip rings 54 channels with 1 fiber optic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 54
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 2.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Slip Rings - F 1876 RH * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details