CEMENTEX PRODUCTS, INC.
IBEWS-8M -- 8PC.BOX END WRENCH SET METRIC
Cementex Products, Inc.
8pc.Box End Wrench Set Metric
IBEWS-8M
Description
Product Highlights
Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm
Description
Product Highlights
Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm
Suppliers
Product Highlights
Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm
Product Highlights
- Includes 10mm, 12mm, 13mm, 14mm, 15mm, 17mm, 18mm, and 19mm
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
IBEWS-8M |
|
Product Name
|
8pc.Box End Wrench Set Metric |
|
Type
|
Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details