CEME Solenoid Pump E514 (Main series E500)

Description
Main Application: Steam cleaning
Description
Main Application: Steam cleaning
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME E514 solenoid pump is part of the E500 family designed for low-pressure applications, specifically suitable for steam cleaning. It operates at a voltage of 230V/50Hz with an ON/OFF duty cycle rated at 100% and has a coil power of 32W. The pump features a body made from PA66, with options for PPH or PPA, and a seal material of EPDM, with alternatives available in NBR or Viton. The piston is constructed from stainless steel, ensuring durability. The electrical connection is facilitated through a 6.3 x 0.8 fast-on terminal, and the insulation class is rated at F/A. The pump has a suction power of 100 mbar. It is important to note that performance may vary based on the tubing used, and the pump is designed and tested using water as the fluid. Long storage without water is not recommended, and consultation with the technical department is advised to prevent malfunctions.

Datasheet Summary
Powered by GS/AI

The CEME E514 solenoid pump is part of the E500 family designed for low-pressure applications, specifically suitable for steam cleaning. It operates at a voltage of 230V/50Hz with an ON/OFF duty cycle rated at 100% and has a coil power of 32W. The pump features a body made from PA66, with options for PPH or PPA, and a seal material of EPDM, with alternatives available in NBR or Viton. The piston is constructed from stainless steel, ensuring durability. The electrical connection is facilitated through a 6.3 x 0.8 fast-on terminal, and the insulation class is rated at F/A. The pump has a suction power of 100 mbar. It is important to note that performance may vary based on the tubing used, and the pump is designed and tested using water as the fluid. Long storage without water is not recommended, and consultation with the technical department is advised to prevent malfunctions.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E514 (Main series E500) - CEME
Trivolzio (PV), Italy
Main Application: Steam cleaning

Main Application: Steam cleaning

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E514 (Main series E500)
Product Name Solenoid Pump
Discharge Pressure 39.1 psi (27.53 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details