E512 (MAIN SERIES E500) -- SOLENOID PUMP
CEME
Solenoid Pump
E512 (Main series E500)
Description
Main Application: Oven
Description
Main Application: Oven
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
E512 (Main series E500) |
|
Product Name
|
Solenoid Pump |
|
Discharge Pressure
|
55.1 psi (38.74 m of Water)
|
Unlock Full Specs
to access all available technical data
Similar Products
Dickow Pump Company, Inc.
Pump Type
Centrifugal Pump
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure
580.2 psi (408 m of Water)
Liquid Flow
10.824 GPM (41.00 L/min)
View Details